Capital Lighting, Inc. P4400-084 Lamps-Swing Arm-Wall 778235

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 26.00 Extension: 21.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Nickel Weight: 5.94 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 26.00 Extension: 21.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Nickel Weight: 5.94 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P4400-084 Lamps-Swing Arm-Wall - 778235 - Capital Lighting, Inc.
Columbus, OH, USA
P4400-084 Lamps-Swing Arm-Wall
778235
P4400-084 Lamps-Swing Arm-Wall 778235
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 26.00 Extension: 21.5 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Nickel Weight: 5.94 Product Name: Two Light Wall Lamp Category: Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 26.00
Extension: 21.5
Bulb
Type: MR16
Qty: 2
Wattage: 50
Finish: Nickel
Weight: 5.94
Product Name: Two Light Wall Lamp
Category: Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778235
Product Name P4400-084 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details