Capital Lighting, Inc. P211-084 Lamps-Desk/Piano Lamps 778200

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 21.50 Bulb Type: JCD Halogen Qty: 1 Wattage: 35 Finish: Nickel Weight: 6.38 Product Name: One Light Table Lamp Category: Table Lamp Glass: Etched opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 21.50 Bulb Type: JCD Halogen Qty: 1 Wattage: 35 Finish: Nickel Weight: 6.38 Product Name: One Light Table Lamp Category: Table Lamp Glass: Etched opal

Suppliers

Company
Product
Description
Supplier Links
P211-084 Lamps-Desk/Piano Lamps - 778200 - Capital Lighting, Inc.
Columbus, OH, USA
P211-084 Lamps-Desk/Piano Lamps
778200
P211-084 Lamps-Desk/Piano Lamps 778200
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 21.50 Bulb Type: JCD Halogen Qty: 1 Wattage: 35 Finish: Nickel Weight: 6.38 Product Name: One Light Table Lamp Category: Table Lamp Glass: Etched opal

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 21.50
Bulb
Type: JCD Halogen
Qty: 1
Wattage: 35
Finish: Nickel
Weight: 6.38
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Etched opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778200
Product Name P211-084 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details