Capital Lighting, Inc. P5923-603 Bathroom Fixtures-Three Lights 778196

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 17.49 Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 17.49 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5923-603 Bathroom Fixtures-Three Lights - 778196 - Capital Lighting, Inc.
Columbus, OH, USA
P5923-603 Bathroom Fixtures-Three Lights
778196
P5923-603 Bathroom Fixtures-Three Lights 778196
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 17.49 Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 17.49
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778196
Product Name P5923-603 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details