Capital Lighting, Inc. P5922-603 Bathroom Fixtures-Two Lights 778190

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 11.55 Product Name: Two Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 11.55 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5922-603 Bathroom Fixtures-Two Lights - 778190 - Capital Lighting, Inc.
Columbus, OH, USA
P5922-603 Bathroom Fixtures-Two Lights
778190
P5922-603 Bathroom Fixtures-Two Lights 778190
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Weight: 11.55 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Weight: 11.55
Product Name: Two Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778190
Product Name P5922-603 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details