Capital Lighting, Inc. P600-3-615 Lamps-Swing Arm-Wall 778167

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.74 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.74 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P600-3-615 Lamps-Swing Arm-Wall - 778167 - Capital Lighting, Inc.
Columbus, OH, USA
P600-3-615 Lamps-Swing Arm-Wall
778167
P600-3-615 Lamps-Swing Arm-Wall 778167
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Extension: 22.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3.74 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.25
Extension: 22.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 3.74
Product Name: One Light Wall Lamp
Category: Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778167
Product Name P600-3-615 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details