Capital Lighting, Inc. P3614-604 Pendants-Bowl Style 778132

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Weight: 29.32 Product Name: Four Light Pendant Category: Pendant Glass: Acid Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Weight: 29.32 Product Name: Four Light Pendant Category: Pendant Glass: Acid Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P3614-604 Pendants-Bowl Style - 778132 - Capital Lighting, Inc.
Columbus, OH, USA
P3614-604 Pendants-Bowl Style
778132
P3614-604 Pendants-Bowl Style 778132
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Silver Weight: 29.32 Product Name: Four Light Pendant Category: Pendant Glass: Acid Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Silver
Weight: 29.32
Product Name: Four Light Pendant
Category: Pendant
Glass: Acid Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778132
Product Name P3614-604 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details