Capital Lighting, Inc. P3613-604 Pendants-Bowl Style 778130

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Weight: 15.35 Product Name: Three Light Pendant Category: Pendant Glass: Acid Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Weight: 15.35 Product Name: Three Light Pendant Category: Pendant Glass: Acid Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P3613-604 Pendants-Bowl Style - 778130 - Capital Lighting, Inc.
Columbus, OH, USA
P3613-604 Pendants-Bowl Style
778130
P3613-604 Pendants-Bowl Style 778130
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Weight: 15.35 Product Name: Three Light Pendant Category: Pendant Glass: Acid Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver
Weight: 15.35
Product Name: Three Light Pendant
Category: Pendant
Glass: Acid Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778130
Product Name P3613-604 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details