Capital Lighting, Inc. P220-084 Lamps-Swing Arm-Wall 778057

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Extension: 22 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.17 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Extension: 22 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.17 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P220-084 Lamps-Swing Arm-Wall - 778057 - Capital Lighting, Inc.
Columbus, OH, USA
P220-084 Lamps-Swing Arm-Wall
778057
P220-084 Lamps-Swing Arm-Wall 778057
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Extension: 22 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Nickel Weight: 3.17 Product Name: One Light Wall Lamp Category: Wall Lamp Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 26.00
Extension: 22
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 3.17
Product Name: One Light Wall Lamp
Category: Wall Lamp
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778057
Product Name P220-084 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details