Capital Lighting, Inc. 9955BGL Mid. Chandeliers-Candle 778015

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.50 Bulb Qty: 5 Wattage: 60 Finish: Bronze Gold Leaf Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.50 Bulb Qty: 5 Wattage: 60 Finish: Bronze Gold Leaf Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9955BGL Mid. Chandeliers-Candle - 778015 - Capital Lighting, Inc.
Columbus, OH, USA
9955BGL Mid. Chandeliers-Candle
778015
9955BGL Mid. Chandeliers-Candle 778015
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.50 Bulb Qty: 5 Wattage: 60 Finish: Bronze Gold Leaf Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 34.50
Bulb
Qty: 5
Wattage: 60
Finish: Bronze Gold Leaf
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778015
Product Name 9955BGL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details