Capital Lighting, Inc. 9951BGL Sconces-Single Candle 778010

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Bronze Gold Leaf Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Bronze Gold Leaf Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9951BGL Sconces-Single Candle - 778010 - Capital Lighting, Inc.
Columbus, OH, USA
9951BGL Sconces-Single Candle
778010
9951BGL Sconces-Single Candle 778010
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Bronze Gold Leaf Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Bronze Gold Leaf
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778010
Product Name 9951BGL Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details