PRODUCT DETAILS / SPECS
Width/Dia: 84.00
Height: 23.00
Bulb
Finish: Snow White
Weight: 21
Product Name: Ceiling Fan with Wall Control
UPC: 743928603341
Safety Rating: UL
Safety Listing: Indoor
Motor housing: XLP-2000
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 15
Blade span: 84
Electricity Use: 103
Speeds: 4 Speeds, RPM: High - 83
Optional Control: W-81 Wall Control
Reverse Air: No
Airflow Efficienty: 5170
Airflow Efficienty: 47.4
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 777979 |
| Product Name | 23B002 Fans-Ceiling Fans |