Capital Lighting, Inc. 4886PZ Mid. Chandeliers-Candle 777927

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Length 32.50 Bulb Qty: 7 Wattage: 60 Finish: Pearl Bronze Weight: 46 Product Name: Seven Light Chandelier UPC: 640665488623 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Length 32.50 Bulb Qty: 7 Wattage: 60 Finish: Pearl Bronze Weight: 46 Product Name: Seven Light Chandelier UPC: 640665488623 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4886PZ Mid. Chandeliers-Candle - 777927 - Capital Lighting, Inc.
Columbus, OH, USA
4886PZ Mid. Chandeliers-Candle
777927
4886PZ Mid. Chandeliers-Candle 777927
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Length 32.50 Bulb Qty: 7 Wattage: 60 Finish: Pearl Bronze Weight: 46 Product Name: Seven Light Chandelier UPC: 640665488623 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.50
Length 32.50
Bulb
Qty: 7
Wattage: 60
Finish: Pearl Bronze
Weight: 46
Product Name: Seven Light Chandelier
UPC: 640665488623
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777927
Product Name 4886PZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details