Capital Lighting, Inc. 5317BB Mini Pendants-Rod 777926

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Length 44.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Brass Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665531718 Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Length 44.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Brass Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665531718 Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5317BB Mini Pendants-Rod - 777926 - Capital Lighting, Inc.
Columbus, OH, USA
5317BB Mini Pendants-Rod
777926
5317BB Mini Pendants-Rod 777926
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 44.00 Length 44.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Brass Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665531718 Category: Mini-Pendant Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 44.00
Length 44.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Brass
Weight: 6
Product Name: One Light Mini-Pendant
UPC: 640665531718
Category: Mini-Pendant
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777926
Product Name 5317BB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details