Capital Lighting, Inc. 9901MB Sconces-Single Candle 777911

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9901MB Sconces-Single Candle - 777911 - Capital Lighting, Inc.
Columbus, OH, USA
9901MB Sconces-Single Candle
777911
9901MB Sconces-Single Candle 777911
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.50 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.50
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777911
Product Name 9901MB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details