Capital Lighting, Inc. 9902MB Sconces-Double Candle 777910

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9902MB Sconces-Double Candle - 777910 - Capital Lighting, Inc.
Columbus, OH, USA
9902MB Sconces-Double Candle
777910
9902MB Sconces-Double Candle 777910
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Extension: 5
Bulb
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777910
Product Name 9902MB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details