Capital Lighting, Inc. 4880BB Sconces-Single Candle 777905

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Brass Weight: 6 Product Name: One Light Sconce UPC: 640665488012 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Brass Weight: 6 Product Name: One Light Sconce UPC: 640665488012 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
4880BB Sconces-Single Candle - 777905 - Capital Lighting, Inc.
Columbus, OH, USA
4880BB Sconces-Single Candle
777905
4880BB Sconces-Single Candle 777905
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Length 15.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Brass Weight: 6 Product Name: One Light Sconce UPC: 640665488012 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Length 15.00
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Burnished Brass
Weight: 6
Product Name: One Light Sconce
UPC: 640665488012
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777905
Product Name 4880BB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details