Capital Lighting, Inc. 4886BB Mid. Chandeliers-Candle 777903

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Burnished Brass Weight: 53 Product Name: Seven Light Chandelier UPC: 640665488616 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Burnished Brass Weight: 53 Product Name: Seven Light Chandelier UPC: 640665488616 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4886BB Mid. Chandeliers-Candle - 777903 - Capital Lighting, Inc.
Columbus, OH, USA
4886BB Mid. Chandeliers-Candle
777903
4886BB Mid. Chandeliers-Candle 777903
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Burnished Brass Weight: 53 Product Name: Seven Light Chandelier UPC: 640665488616 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.50
Length 32.50
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Burnished Brass
Weight: 53
Product Name: Seven Light Chandelier
UPC: 640665488616
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777903
Product Name 4886BB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details