Capital Lighting, Inc. 4881PZ Flush Mounts-Bowl Style 777901

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Weight: 14 Product Name: Three Light Bath Fixture UPC: 640665488128 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Weight: 14 Product Name: Three Light Bath Fixture UPC: 640665488128 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia

Suppliers

Company
Product
Description
Supplier Links
4881PZ Flush Mounts-Bowl Style - 777901 - Capital Lighting, Inc.
Columbus, OH, USA
4881PZ Flush Mounts-Bowl Style
777901
4881PZ Flush Mounts-Bowl Style 777901
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Weight: 14 Product Name: Three Light Bath Fixture UPC: 640665488128 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pearl Bronze
Weight: 14
Product Name: Three Light Bath Fixture
UPC: 640665488128
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777901
Product Name 4881PZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details