Capital Lighting, Inc. 1525BZ Landscape Ltg.-Deck & Patio 777865

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.16 Height: 3.16 Length 3.16 Bulb Type: Wedge Qty: 1 Wattage: 7 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152524 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.16 Height: 3.16 Length 3.16 Bulb Type: Wedge Qty: 1 Wattage: 7 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152524 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1525BZ Landscape Ltg.-Deck & Patio - 777865 - Capital Lighting, Inc.
Columbus, OH, USA
1525BZ Landscape Ltg.-Deck & Patio
777865
1525BZ Landscape Ltg.-Deck & Patio 777865
PRODUCT DETAILS / SPECS Width/Dia: 3.16 Height: 3.16 Length 3.16 Bulb Type: Wedge Qty: 1 Wattage: 7 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152524 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 3.16
Height: 3.16
Length 3.16
Bulb
Type: Wedge
Qty: 1
Wattage: 7
Finish: Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 640665152524
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777865
Product Name 1525BZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details