Capital Lighting, Inc. 1520BZ Landscape Ltg.-Accent 777864

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.00 Length 4.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665152036 Category: Landscape Glass: Clear Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.00 Length 4.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665152036 Category: Landscape Glass: Clear Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
1520BZ Landscape Ltg.-Accent - 777864 - Capital Lighting, Inc.
Columbus, OH, USA
1520BZ Landscape Ltg.-Accent
777864
1520BZ Landscape Ltg.-Accent 777864
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.00 Length 4.00 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665152036 Category: Landscape Glass: Clear Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 4.00
Length 4.00
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 50
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 640665152036
Category: Landscape
Glass: Clear Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777864
Product Name 1520BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details