Capital Lighting, Inc. 1558BK Landscape Ltg.-Path & Spread 777857

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665155815 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665155815 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1558BK Landscape Ltg.-Path & Spread - 777857 - Capital Lighting, Inc.
Columbus, OH, USA
1558BK Landscape Ltg.-Path & Spread
777857
1558BK Landscape Ltg.-Path & Spread 777857
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Black Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665155815 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Length 8.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Black
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665155815
Category: Landscape
Glass: Frosted Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777857
Product Name 1558BK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details