Capital Lighting, Inc. 1532BZ Landscape Ltg.-Accent 777838

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 8.75 Length 8.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665153217 Category: Landscape Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 8.75 Length 8.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665153217 Category: Landscape Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
1532BZ Landscape Ltg.-Accent - 777838 - Capital Lighting, Inc.
Columbus, OH, USA
1532BZ Landscape Ltg.-Accent
777838
1532BZ Landscape Ltg.-Accent 777838
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 8.75 Length 8.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665153217 Category: Landscape Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 8.75
Length 8.75
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 75
Finish: Bronze
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665153217
Category: Landscape
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777838
Product Name 1532BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details