Capital Lighting, Inc. 1526BZ Landscape Ltg.-Deck & Patio 777837

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 2.00 Length 2.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152616 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 2.00 Length 2.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152616 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1526BZ Landscape Ltg.-Deck & Patio - 777837 - Capital Lighting, Inc.
Columbus, OH, USA
1526BZ Landscape Ltg.-Deck & Patio
777837
1526BZ Landscape Ltg.-Deck & Patio 777837
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 2.00 Length 2.00 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665152616 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 2.00
Length 2.00
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 640665152616
Category: Landscape
Glass: Frosted Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777837
Product Name 1526BZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details