Capital Lighting, Inc. 1549BZ Landscape Ltg.-Deck & Patio 777827

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 3.38 Length 3.38 Bulb Type: Wedge Qty: 1 Wattage: 7 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154917 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 3.38 Length 3.38 Bulb Type: Wedge Qty: 1 Wattage: 7 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154917 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1549BZ Landscape Ltg.-Deck & Patio - 777827 - Capital Lighting, Inc.
Columbus, OH, USA
1549BZ Landscape Ltg.-Deck & Patio
777827
1549BZ Landscape Ltg.-Deck & Patio 777827
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 3.38 Length 3.38 Bulb Type: Wedge Qty: 1 Wattage: 7 Finish: Bronze Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154917 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 3.38
Height: 3.38
Length 3.38
Bulb
Type: Wedge
Qty: 1
Wattage: 7
Finish: Bronze
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 640665154917
Category: Landscape
Glass: Frosted Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777827
Product Name 1549BZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details