Capital Lighting, Inc. 1549MW Landscape Ltg.-Deck & Patio 777824

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 3.38 Length 3.38 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte White Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154924 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 3.38 Length 3.38 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte White Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154924 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1549MW Landscape Ltg.-Deck & Patio - 777824 - Capital Lighting, Inc.
Columbus, OH, USA
1549MW Landscape Ltg.-Deck & Patio
777824
1549MW Landscape Ltg.-Deck & Patio 777824
PRODUCT DETAILS / SPECS Width/Dia: 3.38 Height: 3.38 Length 3.38 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte White Weight: 1 Product Name: One Light Landscape Fixture UPC: 640665154924 Category: Landscape Glass: Frosted Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 3.38
Height: 3.38
Length 3.38
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Matte White
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 640665154924
Category: Landscape
Glass: Frosted Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777824
Product Name 1549MW Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details