Capital Lighting, Inc. 1537BZ Landscape Ltg.-Accent 777816

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Length 8.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665153712 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Length 8.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665153712 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
1537BZ Landscape Ltg.-Accent - 777816 - Capital Lighting, Inc.
Columbus, OH, USA
1537BZ Landscape Ltg.-Accent
777816
1537BZ Landscape Ltg.-Accent 777816
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Length 8.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 75 Finish: Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 640665153712 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.75
Length 8.75
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 75
Finish: Bronze
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 640665153712
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777816
Product Name 1537BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details