Capital Lighting, Inc. 3724SU Foyer/Hall Lanterns-Open Frame 777749

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Summerstone Weight: 28 Product Name: Four Light Foyer Fixture UPC: 640665372410 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Summerstone Weight: 28 Product Name: Four Light Foyer Fixture UPC: 640665372410 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3724SU Foyer/Hall Lanterns-Open Frame - 777749 - Capital Lighting, Inc.
Columbus, OH, USA
3724SU Foyer/Hall Lanterns-Open Frame
777749
3724SU Foyer/Hall Lanterns-Open Frame 777749
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Length 29.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Summerstone Weight: 28 Product Name: Four Light Foyer Fixture UPC: 640665372410 Category: Foyer Glass: 8% Crystal Pendalogues Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.50
Length 29.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Summerstone
Weight: 28
Product Name: Four Light Foyer Fixture
UPC: 640665372410
Category: Foyer
Glass: 8% Crystal Pendalogues
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777749
Product Name 3724SU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details