Capital Lighting, Inc. 4803SU Foyer/Hall Lanterns-Glass w/Frame 777745

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.25 Length 37.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Summerstone Weight: 33 Product Name: Two Light Foyer Fixture UPC: 640665480313 Category: Foyer Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.25 Length 37.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Summerstone Weight: 33 Product Name: Two Light Foyer Fixture UPC: 640665480313 Category: Foyer Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4803SU Foyer/Hall Lanterns-Glass w/Frame - 777745 - Capital Lighting, Inc.
Columbus, OH, USA
4803SU Foyer/Hall Lanterns-Glass w/Frame
777745
4803SU Foyer/Hall Lanterns-Glass w/Frame 777745
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.25 Length 37.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Summerstone Weight: 33 Product Name: Two Light Foyer Fixture UPC: 640665480313 Category: Foyer Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 37.25
Length 37.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Summerstone
Weight: 33
Product Name: Two Light Foyer Fixture
UPC: 640665480313
Category: Foyer
Glass: Hand-Detailed Veneto
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777745
Product Name 4803SU Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details