Capital Lighting, Inc. 4806SU Mid. Chandeliers-Candle 777741

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Summerstone Weight: 32 Product Name: Five Light Chandelier UPC: 640665480610 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Summerstone Weight: 32 Product Name: Five Light Chandelier UPC: 640665480610 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4806SU Mid. Chandeliers-Candle - 777741 - Capital Lighting, Inc.
Columbus, OH, USA
4806SU Mid. Chandeliers-Candle
777741
4806SU Mid. Chandeliers-Candle 777741
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Summerstone Weight: 32 Product Name: Five Light Chandelier UPC: 640665480610 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Summerstone
Weight: 32
Product Name: Five Light Chandelier
UPC: 640665480610
Category: Chandelier
Glass: Decorative Crystals
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777741
Product Name 4806SU Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details