Capital Lighting, Inc. 5310BB Sconces-Single Glass 777711

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Qty: 1 Wattage: 75 Finish: Burnished Brass Weight: 5 Product Name: One Light Bath Fixture UPC: 640665531015 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Qty: 1 Wattage: 75 Finish: Burnished Brass Weight: 5 Product Name: One Light Bath Fixture UPC: 640665531015 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5310BB Sconces-Single Glass - 777711 - Capital Lighting, Inc.
Columbus, OH, USA
5310BB Sconces-Single Glass
777711
5310BB Sconces-Single Glass 777711
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Length 8.75 Extension: 7 Bulb Qty: 1 Wattage: 75 Finish: Burnished Brass Weight: 5 Product Name: One Light Bath Fixture UPC: 640665531015 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Length 8.75
Extension: 7
Bulb
Qty: 1
Wattage: 75
Finish: Burnished Brass
Weight: 5
Product Name: One Light Bath Fixture
UPC: 640665531015
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777711
Product Name 5310BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details