Capital Lighting, Inc. 5312BB Bathroom Fixtures-Two Lights 777710

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 2 Wattage: 75 Finish: Burnished Brass Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665531213 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 2 Wattage: 75 Finish: Burnished Brass Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665531213 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5312BB Bathroom Fixtures-Two Lights - 777710 - Capital Lighting, Inc.
Columbus, OH, USA
5312BB Bathroom Fixtures-Two Lights
777710
5312BB Bathroom Fixtures-Two Lights 777710
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 2 Wattage: 75 Finish: Burnished Brass Weight: 9 Product Name: Two Light Bath Fixture UPC: 640665531213 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Length 8.50
Extension: 7
Bulb
Qty: 2
Wattage: 75
Finish: Burnished Brass
Weight: 9
Product Name: Two Light Bath Fixture
UPC: 640665531213
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777710
Product Name 5312BB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details