Capital Lighting, Inc. WB1193CB Sconces-Single Glass 777551

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 12.8 Product Name: One Light Wall/Bath Light UPC: 014817252903 Category: Wall Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 12.8 Product Name: One Light Wall/Bath Light UPC: 014817252903 Category: Wall Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1193CB Sconces-Single Glass - 777551 - Capital Lighting, Inc.
Columbus, OH, USA
WB1193CB Sconces-Single Glass
777551
WB1193CB Sconces-Single Glass 777551
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 12.8 Product Name: One Light Wall/Bath Light UPC: 014817252903 Category: Wall Glass: Beige Etruscan Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.50
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 12.8
Product Name: One Light Wall/Bath Light
UPC: 014817252903
Category: Wall
Glass: Beige Etruscan
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777551
Product Name WB1193CB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details