Capital Lighting, Inc. 2268AP Exterior -Wall Mount 777478

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665226812 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665226812 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50

Suppliers

Company
Product
Description
Supplier Links
2268AP Exterior -Wall Mount - 777478 - Capital Lighting, Inc.
Columbus, OH, USA
2268AP Exterior -Wall Mount
777478
2268AP Exterior -Wall Mount 777478
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 640665226812 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.50
Length 24.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Copper
Weight: 18
Product Name: Three Light Outdoor Fixture
UPC: 640665226812
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777478
Product Name 2268AP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details