Capital Lighting, Inc. 2263AP Exterior -Wall Mount 777475

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.75 Length 14.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665226317 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.75 Length 14.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665226317 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2263AP Exterior -Wall Mount - 777475 - Capital Lighting, Inc.
Columbus, OH, USA
2263AP Exterior -Wall Mount
777475
2263AP Exterior -Wall Mount 777475
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.75 Length 14.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Copper Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665226317 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.75
Length 14.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Copper
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665226317
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777475
Product Name 2263AP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details