Capital Lighting, Inc. 4881CB Exterior -Ceiling Mount 777446

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665488135 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665488135 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia

Suppliers

Company
Product
Description
Supplier Links
4881CB Exterior -Ceiling Mount - 777446 - Capital Lighting, Inc.
Columbus, OH, USA
4881CB Exterior -Ceiling Mount
777446
4881CB Exterior -Ceiling Mount 777446
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Bronze Weight: 13 Product Name: Three Light Outdoor Fixture UPC: 640665488135 Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper Bronze
Weight: 13
Product Name: Three Light Outdoor Fixture
UPC: 640665488135
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777446
Product Name 4881CB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details