Capital Lighting, Inc. SP520-7 Lamps-Accent Lamps 777438

Description
PRODUCT DETAILS / SPECS Height: 6.00 Bulb Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Task Light Category: Task Light
Description
PRODUCT DETAILS / SPECS Height: 6.00 Bulb Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Task Light Category: Task Light

Suppliers

Company
Product
Description
Supplier Links
SP520-7 Lamps-Accent Lamps - 777438 - Capital Lighting, Inc.
Columbus, OH, USA
SP520-7 Lamps-Accent Lamps
777438
SP520-7 Lamps-Accent Lamps 777438
PRODUCT DETAILS / SPECS Height: 6.00 Bulb Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Task Light Category: Task Light

PRODUCT DETAILS / SPECS
Height: 6.00
Bulb
Qty: 1
Wattage: 25
Finish: Black
Product Name: One Light Task Light
Category: Task Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777438
Product Name SP520-7 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details