Capital Lighting, Inc. P14-201 Lamps-Desk/Piano Lamps 777423

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P14-201 Lamps-Desk/Piano Lamps - 777423 - Capital Lighting, Inc.
Columbus, OH, USA
P14-201 Lamps-Desk/Piano Lamps
777423
P14-201 Lamps-Desk/Piano Lamps 777423
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777423
Product Name P14-201 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details