Capital Lighting, Inc. 2654MRPE Pendants-Bowl Style 777365

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Pewter Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265417 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Pewter Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265417 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2654MRPE Pendants-Bowl Style - 777365 - Capital Lighting, Inc.
Columbus, OH, USA
2654MRPE Pendants-Bowl Style
777365
2654MRPE Pendants-Bowl Style 777365
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Pewter Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265417 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Pewter
Weight: 9.19
Product Name: Three Light Invert Bowl Pendant
UPC: 783209265417
Category: Invert Bowl Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777365
Product Name 2654MRPE Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details