Capital Lighting, Inc. 91066MRSN Mini Pendants-Rod 777363

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209000711 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209000711 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91066MRSN Mini Pendants-Rod - 777363 - Capital Lighting, Inc.
Columbus, OH, USA
91066MRSN Mini Pendants-Rod
777363
91066MRSN Mini Pendants-Rod 777363
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209000711 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 783209000711
Category: Mini Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777363
Product Name 91066MRSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details