Capital Lighting, Inc. 2653MRPE Island/Pool Table-3 Light Bar 777330

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265318 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265318 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2653MRPE Island/Pool Table-3 Light Bar - 777330 - Capital Lighting, Inc.
Columbus, OH, USA
2653MRPE Island/Pool Table-3 Light Bar
777330
2653MRPE Island/Pool Table-3 Light Bar 777330
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265318 Category: Island Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 14.99
Product Name: Three Light Pendant
UPC: 783209265318
Category: Island Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777330
Product Name 2653MRPE Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details