Capital Lighting, Inc. OL2602ORB Exterior -Wall Mt./Flush 777246

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 014817251951 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 014817251951 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL2602ORB Exterior -Wall Mt./Flush - 777246 - Capital Lighting, Inc.
Columbus, OH, USA
OL2602ORB Exterior -Wall Mt./Flush
777246
OL2602ORB Exterior -Wall Mt./Flush 777246
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 014817251951 Category: Outdoor Glass: Clear seeded Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 25.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 9.9
Product Name: Three Light Wall Lantern
UPC: 014817251951
Category: Outdoor
Glass: Clear seeded
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777246
Product Name OL2602ORB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details