Capital Lighting, Inc. OL2908PBR Exterior -Post/Pier Head 777230

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Peruvian Bronze Weight: 15.3 Product Name: Four Light Post UPC: 014817252200 Category: Outdoor Glass: Clear seeded Shipped Via: Oversized Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Peruvian Bronze Weight: 15.3 Product Name: Four Light Post UPC: 014817252200 Category: Outdoor Glass: Clear seeded Shipped Via: Oversized Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL2908PBR Exterior -Post/Pier Head - 777230 - Capital Lighting, Inc.
Columbus, OH, USA
OL2908PBR Exterior -Post/Pier Head
777230
OL2908PBR Exterior -Post/Pier Head 777230
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Peruvian Bronze Weight: 15.3 Product Name: Four Light Post UPC: 014817252200 Category: Outdoor Glass: Clear seeded Shipped Via: Oversized Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Peruvian Bronze
Weight: 15.3
Product Name: Four Light Post
UPC: 014817252200
Category: Outdoor
Glass: Clear seeded
Shipped Via: Oversized
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777230
Product Name OL2908PBR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details