Capital Lighting, Inc. CV8701IB Sconces-Pocket 776974

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 7 Product Name: Two Light Wall Fixture UPC: 611728066584 Category: Wall Sconce Glass: Virsage Stone Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 7 Product Name: Two Light Wall Fixture UPC: 611728066584 Category: Wall Sconce Glass: Virsage Stone Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CV8701IB Sconces-Pocket - 776974 - Capital Lighting, Inc.
Columbus, OH, USA
CV8701IB Sconces-Pocket
776974
CV8701IB Sconces-Pocket 776974
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Bronze Weight: 7 Product Name: Two Light Wall Fixture UPC: 611728066584 Category: Wall Sconce Glass: Virsage Stone Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Imperial Bronze
Weight: 7
Product Name: Two Light Wall Fixture
UPC: 611728066584
Category: Wall Sconce
Glass: Virsage Stone
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776974
Product Name CV8701IB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details