Capital Lighting, Inc. LS1813GF Flush Mounts-Bowl Style 776955

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Finch Weight: 25 Product Name: Three Light Semi Flush Mount UPC: 611728060278 Category: Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Finch Weight: 25 Product Name: Three Light Semi Flush Mount UPC: 611728060278 Category: Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LS1813GF Flush Mounts-Bowl Style - 776955 - Capital Lighting, Inc.
Columbus, OH, USA
LS1813GF Flush Mounts-Bowl Style
776955
LS1813GF Flush Mounts-Bowl Style 776955
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Finch Weight: 25 Product Name: Three Light Semi Flush Mount UPC: 611728060278 Category: Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gold Finch
Weight: 25
Product Name: Three Light Semi Flush Mount
UPC: 611728060278
Category: Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776955
Product Name LS1813GF Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details