Capital Lighting, Inc. HC1909IB Exterior -Hanging 776944

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Hanging UPC: 611728072158 Category: Outdoor Glass: Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Hanging UPC: 611728072158 Category: Outdoor Glass: Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HC1909IB Exterior -Hanging - 776944 - Capital Lighting, Inc.
Columbus, OH, USA
HC1909IB Exterior -Hanging
776944
HC1909IB Exterior -Hanging 776944
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Hanging UPC: 611728072158 Category: Outdoor Glass: Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 11
Product Name: One Light Outdoor Hanging
UPC: 611728072158
Category: Outdoor
Glass: Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776944
Product Name HC1909IB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details