Capital Lighting, Inc. HC9011IB Exterior -Post/Pier Head 776940

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728072141 Category: Outdoor Glass: Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728072141 Category: Outdoor Glass: Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HC9011IB Exterior -Post/Pier Head - 776940 - Capital Lighting, Inc.
Columbus, OH, USA
HC9011IB Exterior -Post/Pier Head
776940
HC9011IB Exterior -Post/Pier Head 776940
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728072141 Category: Outdoor Glass: Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 14
Product Name: One Light Outdoor Post
UPC: 611728072141
Category: Outdoor
Glass: Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776940
Product Name HC9011IB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details