PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Satin Nickel
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 776863 |
| Product Name | 3505-13-65 Flush Mounts-Bowl Style |
| Application | Residential |