Capital Lighting, Inc. 3505-9-65 Flush Mounts-Bowl Style 776861

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3505-9-65 Flush Mounts-Bowl Style - 776861 - Capital Lighting, Inc.
Columbus, OH, USA
3505-9-65 Flush Mounts-Bowl Style
776861
3505-9-65 Flush Mounts-Bowl Style 776861
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 3.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776861
Product Name 3505-9-65 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details