PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Studio White
Product Name: 52`` Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Studio White
Electricity Use: 75
Speeds: 3 Speeds Low-57/High-154
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6222
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 776831 |
| Product Name | 35525-8 Fans-Ceiling Fans |