PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Bulb
Finish: Old World
Product Name: 42`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Motor size: 153x13
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 42
Blade type: Semi-Square Tip
Electricity Use: 63
Speeds: 195/138/75 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4595
Airflow Efficienty: 73
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 776822 |
| Product Name | 43425-95 Fans-Ceiling Fans |